PTS 25S/30 -- PROXIMITY SENSORS, HALL EFFECT SENSORS
Comus International
Proximity Sensors, Hall Effect Sensors
PTS 25S/30
Description
Supply Voltage: 4.5-24 Vdc Max.
On Current: 25mA Max.
Output Type: Open Collector
Output Current: 250 mA Max.
Output Loading: 4.7K Ohms
Sensing Distance: 10mm Min. (north pole activated)
Size: Length: 35.0mm (1.378in)
Leadwire Length: 300.0mm (11.811in)
Description
Supply Voltage: 4.5-24 Vdc Max.
On Current: 25mA Max.
Output Type: Open Collector
Output Current: 250 mA Max.
Output Loading: 4.7K Ohms
Sensing Distance: 10mm Min. (north pole activated)
Size: Length: 35.0mm (1.378in)
Leadwire Length: 300.0mm (11.811in)
Datasheet
Suppliers
Supply Voltage: 4.5-24 Vdc Max.
On Current: 25mA Max.
Output Type: Open Collector
Output Current: 250 mA Max.
Output Loading: 4.7K Ohms
Sensing Distance: 10mm Min. (north pole activated)
Size: Length: 35.0mm (1.378in)
Leadwire Length: 300.0mm (11.811in)
- Supply Voltage: 4.5-24 Vdc Max.
- On Current: 25mA Max.
- Output Type: Open Collector
- Output Current: 250 mA Max.
- Output Loading: 4.7K Ohms
- Sensing Distance: 10mm Min. (north pole activated)
- Size: Length: 35.0mm (1.378in)
- Leadwire Length: 300.0mm (11.811in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PTS 25S/30 |
|
Product Name
|
Proximity Sensors, Hall Effect Sensors |
|
Sensor Technology
|
Hall Effect Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0394 inch (1 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details