Comus International Proximity Sensors, Hall Effect Sensors PSS 25S/30

Description
Supply Voltage: 4.5-24 Vdc Max. On Current: 25mA Max. Output Type: Open Collector Output Current: 250 mA Max. Output Loading: 4.7K Ohms Sensing Distance: 8mm Min. (north pole activated) Size: Length: 30.0mm (1.181in) Height: 20.0mm (0.787in) Width: 7.0mm (0.275in) Leadwire Length: 300.0mm (11.811in)
Datasheet
Description
Supply Voltage: 4.5-24 Vdc Max. On Current: 25mA Max. Output Type: Open Collector Output Current: 250 mA Max. Output Loading: 4.7K Ohms Sensing Distance: 8mm Min. (north pole activated) Size: Length: 30.0mm (1.181in) Height: 20.0mm (0.787in) Width: 7.0mm (0.275in) Leadwire Length: 300.0mm (11.811in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Hall Effect Sensors - PSS 25S/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Hall Effect Sensors
PSS 25S/30
Proximity Sensors, Hall Effect Sensors PSS 25S/30
Supply Voltage: 4.5-24 Vdc Max. On Current: 25mA Max. Output Type: Open Collector Output Current: 250 mA Max. Output Loading: 4.7K Ohms Sensing Distance: 8mm Min. (north pole activated) Size: Length: 30.0mm (1.181in) Height: 20.0mm (0.787in) Width: 7.0mm (0.275in) Leadwire Length: 300.0mm (11.811in)
  • Supply Voltage: 4.5-24 Vdc Max.
  • On Current: 25mA Max.
  • Output Type: Open Collector
  • Output Current: 250 mA Max.
  • Output Loading: 4.7K Ohms
  • Sensing Distance: 8mm Min. (north pole activated)
  • Size: Length: 30.0mm (1.181in)
  • Height: 20.0mm (0.787in)
  • Width: 7.0mm (0.275in)
  • Leadwire Length: 300.0mm (11.811in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PSS 25S/30
Product Name Proximity Sensors, Hall Effect Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1142ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3291 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details