Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PTA 230/30

Description
Contact Resistance: 80 m’ohms Max Switching Voltage: 230 Vac Switching Current: 3.0A Switching Distance: 8.0mm Min Size: Length: 50.0mm (1.968in) Diameter: M12 Thread
Datasheet
Description
Contact Resistance: 80 m’ohms Max Switching Voltage: 230 Vac Switching Current: 3.0A Switching Distance: 8.0mm Min Size: Length: 50.0mm (1.968in) Diameter: M12 Thread
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PTA 230/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PTA 230/30
Proximity Sensors, Magnetic / Reed Proximity Switches PTA 230/30
Contact Resistance: 80 m’ohms Max Switching Voltage: 230 Vac Switching Current: 3.0A Switching Distance: 8.0mm Min Size: Length: 50.0mm (1.968in) Diameter: M12 Thread
  • Contact Resistance: 80 m’ohms Max
  • Switching Voltage: 230 Vac
  • Switching Current: 3.0A
  • Switching Distance: 8.0mm Min

Size:

  • Length: 50.0mm (1.968in)
  • Diameter: M12 Thread
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PTA 230/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details