Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-RP-007

Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
Datasheet
Description
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-RP-007 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-RP-007
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-RP-007
Contact Form: NC Switching Voltage: 175 VAC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 3 mm Min Contact Resistance: 120 mOhms Max
  • Contact Form: NC
  • Switching Voltage: 175 VAC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 3 mm Min
  • Contact Resistance: 120 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-RP-007
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric Sensors - 2670052 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3693 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details