Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PTB 130/30

Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
Request a Quote Datasheet
Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PTB 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PTB 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PTB 130/30
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Capacity: 5 W/VA Switching Current: 0.5A Max. Contact Resistance: 150 mOhms Switching Distance: 3.0mm Min. Size: Length: 28.0mm (1.102in) Diameter: M6 thread
  • Contact Form/Style: B/Normally Closed
  • Switching Voltage: 100 Vac Max.
  • Switching Capacity: 5 W/VA
  • Switching Current: 0.5A Max.
  • Contact Resistance: 150 mOhms
  • Switching Distance: 3.0mm Min.
  • Size: Length: 28.0mm (1.102in)
  • Diameter: M6 thread
Supplier's Site Datasheet
Proximity Sensors - 1835-PTB130/30-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1835-PTB130/30-ND
Proximity Sensors 1835-PTB130/30-ND
Proximity Sensor

Proximity Sensor

Buy Now Datasheet

Technical Specifications

  Comus International DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number PTB 130/30 1835-PTB130/30-ND
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1183ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details