Comus International Magnetic Proximity Switches S1367

Description
Assemtech S1367 Reed Switch
Request a Quote Datasheet
Description
Assemtech S1367 Reed Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2897806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897806
Magnetic Proximity Switches 2897806
Assemtech S1367 Reed Switch

Assemtech S1367 Reed Switch

Supplier's Site
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus - 49X0846 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus
49X0846
Proximity Switch, Reed, 100Vac; Sensing Range Max Comus 49X0846
PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

PROXIMITY SWITCH, REED, 100VAC; Sensing Range Max:8mm; Sensor Mounting:Flange; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 2897806 49X0846
Product Name Magnetic Proximity Switches Proximity Switch, Reed, 100Vac; Sensing Range Max Comus
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4451 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 7.87 inch (200 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers