Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRC 175/30

Description
Switching Voltage: 175 Vac Switching Current: 0.25A Switching Capacity: 3.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in (300.0mm) Changeover
Datasheet
Description
Switching Voltage: 175 Vac Switching Current: 0.25A Switching Capacity: 3.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in (300.0mm) Changeover
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRC 175/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC 175/30
Proximity Sensors, Magnetic / Reed Proximity Switches PRC 175/30
Switching Voltage: 175 Vac Switching Current: 0.25A Switching Capacity: 3.0VA Max. Contact Resistance: 150 mOhms Max. Switching Distance: 3mm Min. Size: Length: 1.102in (28.0mm) Diameter: 0.236in (6.0mm) Leadwire Length: 11.81in (300.0mm) Changeover
  • Switching Voltage: 175 Vac
  • Switching Current: 0.25A
  • Switching Capacity: 3.0VA Max.
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 3mm Min.

Size:

  • Length: 1.102in (28.0mm)
  • Diameter: 0.236in (6.0mm)
  • Leadwire Length: 11.81in (300.0mm)
  • Changeover
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRC 175/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-4HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.7283 inch (14.5 to 18.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details