Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRC-SP-004

Description
Contact Form: Change Over Switching Voltage: 175 / 125 VDC/AC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 120 mOhms Max
Description
Contact Form: Change Over Switching Voltage: 175 / 125 VDC/AC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 120 mOhms Max
Datasheet
Datasheet Summary
Powered by GS/AI

The PRC-SP-004 is a rectangular reed switch-based proximity sensor designed for various applications including position and limit sensing, linear actuators, security systems, and door switches. It features a change-over contact form with a maximum switching voltage of 175 VDC/125 VAC and a maximum switching current of 0.4 A. The sensor has a switching capacity of 5 VA and a minimum switching distance of 8 mm. It offers a contact resistance of 120 mOhms and a breakdown voltage of 200 V. The operating temperature range is from -40°C to +115°C, making it suitable for diverse environmental conditions. The product comes with a standard cable length of 300 mm and a cable size of 20 AWG. Custom options for cable lengths and colors are available upon request.

Datasheet Summary
Powered by GS/AI

The PRC-SP-004 is a rectangular reed switch-based proximity sensor designed for various applications including position and limit sensing, linear actuators, security systems, and door switches. It features a change-over contact form with a maximum switching voltage of 175 VDC/125 VAC and a maximum switching current of 0.4 A. The sensor has a switching capacity of 5 VA and a minimum switching distance of 8 mm. It offers a contact resistance of 120 mOhms and a breakdown voltage of 200 V. The operating temperature range is from -40°C to +115°C, making it suitable for diverse environmental conditions. The product comes with a standard cable length of 300 mm and a cable size of 20 AWG. Custom options for cable lengths and colors are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRC-SP-004 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRC-SP-004
Proximity Sensors, Magnetic / Reed Proximity Switches PRC-SP-004
Contact Form: Change Over Switching Voltage: 175 / 125 VDC/AC Max Switching Current: 0.4 A Max Switching Capacity: 5 VA Max Switching Distance: 8 mm Min Contact Resistance: 120 mOhms Max
  • Contact Form: Change Over
  • Switching Voltage: 175 / 125 VDC/AC Max
  • Switching Current: 0.4 A Max
  • Switching Capacity: 5 VA Max
  • Switching Distance: 8 mm Min
  • Contact Resistance: 120 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRC-SP-004
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1204LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3524 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Cylindrical Sensors - 9961-1200 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0600 inch (1.52 mm)
View Details
3 suppliers