Comus International Magnetic Proximity Switches PSB130/30

Description
Assemtech PSB130/30 Reed Switch
Request a Quote
Description
Assemtech PSB130/30 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 3614961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
3614961
Magnetic Proximity Switches 3614961
Assemtech PSB130/30 Reed Switch

Assemtech PSB130/30 Reed Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 3614961
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000005082-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
RightSight Photoelectric Sensor - 42EF-R9RCBT-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Width 5.65 inch (144 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details