Comus International Proximity Sensors, Inductive Proximity Switches PIP-T8L-111

Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet
Description
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T8L-111 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T8L-111
Proximity Sensors, Inductive Proximity Switches PIP-T8L-111
M8 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: shielded (1mm)
  • M8 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: shielded (1mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T8L-111
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000002578-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093400 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details