Comus International Proximity Sensors, Inductive Proximity Switches PIP-S18-011

Description
S18 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x31mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet
Description
S18 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x31mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S18-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S18-011
Proximity Sensors, Inductive Proximity Switches PIP-S18-011
S18 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x31mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
  • S18 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 18x18x31mm
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S18-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317613000 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - A1180ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3299 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details