Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB 130/30

Description
Contact Form/Style: B/Normally Closed Switching Voltage: 130 Vac Max. Switching Current: 0.25A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: 6.0mm (.236in)
Request a Quote Datasheet
Description
Contact Form/Style: B/Normally Closed Switching Voltage: 130 Vac Max. Switching Current: 0.25A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: 6.0mm (.236in)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PRB 130/30
Contact Form/Style: B/Normally Closed Switching Voltage: 130 Vac Max. Switching Current: 0.25A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: 6.0mm (.236in)
  • Contact Form/Style: B/Normally Closed
  • Switching Voltage: 130 Vac Max.
  • Switching Current: 0.25A
  • Switching Distance: 3.0mm Min

Size:

  • Length: 28.0mm (1.102in)
  • Diameter: 6.0mm (.236in)
Supplier's Site Datasheet
Magnetic Proximity Switches - 3615172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
3615172
Magnetic Proximity Switches 3615172
Assemtech PRB 130/30 Reed Switch

Assemtech PRB 130/30 Reed Switch

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number PRB 130/30 3615172
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Electrical Output Switched / Alarm Switched / Alarm
Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Precision Hall-Effect Switch With Advanced Diagnostics - A1162LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details