Comus International Proximity Sensors, Inductive Proximity Switches PIP-S41-011

Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 20mm, shielded
Datasheet
Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 20mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S41-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S41-011
Proximity Sensors, Inductive Proximity Switches PIP-S41-011
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 20mm, shielded
  • S41 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 41.2×40.5x53mm
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: 20mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S41-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1233LK-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Inductive Proximity Sensor - S3863 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Inductive Washdown Inductive Sensors -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical (optional feature); Threaded Barrel (optional feature); Rectangular
Operation Distance 0.0787 to 1.57 inch (2 to 40 mm)
View Details