PSC 175/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PSC 175/30
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 5.0mm
Size: L: 1.181in (30.0mm)
H: 0.787in (20.0mm)
W: 0..276in (7.0mm)
Leadwire Length: 11.811in (300.0mm)
Changeover Switch
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 5.0mm
Size: L: 1.181in (30.0mm)
H: 0.787in (20.0mm)
W: 0..276in (7.0mm)
Leadwire Length: 11.811in (300.0mm)
Changeover Switch
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PSC 175/30
Switching Voltage: 100Vac Max.
Switching Current: 0.50A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 5.0mm
Size: L: 1.181in (30.0mm)
H: 0.787in (20.0mm)
W: 0..276in (7.0mm)
Leadwire Length: 11.811in (300.0mm)
Changeover Switch
- Switching Voltage: 100Vac Max.
- Switching Current: 0.50A Max.
- Switching Capacity: 5.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 5.0mm
- Size: L: 1.181in (30.0mm)
- H: 0.787in (20.0mm)
- W: 0..276in (7.0mm)
- Leadwire Length: 11.811in (300.0mm)
- Changeover Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PSC 175/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.1969 inch (5 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.5906 inch (15 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.7874 to 1.57 inch (20 to 40 mm)
View Details