PRA-SP-021 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-SP-021
Description
Switching Capacity: 10 VA
Switching Voltage: 150 VAC
Switching Current: 0.5 A
Carrying Current: 1.0 A
Contact Resistance: 100 mOhms
Description
Switching Capacity: 10 VA
Switching Voltage: 150 VAC
Switching Current: 0.5 A
Carrying Current: 1.0 A
Contact Resistance: 100 mOhms
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA-SP-021
Switching Capacity: 10 VA
Switching Voltage: 150 VAC
Switching Current: 0.5 A
Carrying Current: 1.0 A
Contact Resistance: 100 mOhms
- Switching Capacity: 10 VA
- Switching Voltage: 150 VAC
- Switching Current: 0.5 A
- Carrying Current: 1.0 A
- Contact Resistance: 100 mOhms
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRA-SP-021 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
1.97 inch (50 mm)
View Details