Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12S-112

Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12S-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12S-112
Proximity Sensors, Inductive Proximity Switches PIP-T12S-112
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (4mm)
  • M12 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12S-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-M30B-NS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 7.87 mils (200 µm)
View Details