Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PTA 470/30

Description
Contact Resistance: 150 m’ohms Max Switching Voltage: 400 Vac Switching Capacity: 10 W/VA Switching Current: 0.50A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: M6 Thread
Request a Quote Datasheet
Description
Contact Resistance: 150 m’ohms Max Switching Voltage: 400 Vac Switching Capacity: 10 W/VA Switching Current: 0.50A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: M6 Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PTA 470/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PTA 470/30
Proximity Sensors, Magnetic / Reed Proximity Switches PTA 470/30
Contact Resistance: 150 m’ohms Max Switching Voltage: 400 Vac Switching Capacity: 10 W/VA Switching Current: 0.50A Switching Distance: 3.0mm Min Size: Length: 28.0mm (1.102in) Diameter: M6 Thread
  • Contact Resistance: 150 m’ohms Max
  • Switching Voltage: 400 Vac
  • Switching Capacity: 10 W/VA
  • Switching Current: 0.50A
  • Switching Distance: 3.0mm Min
  • Size: Length: 28.0mm (1.102in)
  • Diameter: M6 Thread
Supplier's Site Datasheet
Magnetic Proximity Switches - 2897957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897957
Magnetic Proximity Switches 2897957
Assemtech PTA 470/30 Reed Switch

Assemtech PTA 470/30 Reed Switch

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number PTA 470/30 2897957
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm)
Electrical Output Switched / Alarm Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1790-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3081 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - 08409843000 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details