Comus International Proximity Sensors, Inductive Proximity Switches PIP-S30-001

Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 15mm, shielded
Datasheet
Description
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 15mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S30-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S30-001
Proximity Sensors, Inductive Proximity Switches PIP-S30-001
S30 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 30x30x58mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 15mm, shielded
  • S30 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 30x30x58mm
  • Output Mode: PNP NO
  • Connection mode: 3 wire
  • Mounting distance: 15mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S30-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 2 Wire Inductive Proximity Sensor - S3158 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details