Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SP-015

Description
Switching Voltage: 150 VAC Switching Current: 1.0 A Switching Capacity: 20 VA Switching Distance: 5.0 mm Contact Resistance: 150 mOhms
Datasheet
Description
Switching Voltage: 150 VAC Switching Current: 1.0 A Switching Capacity: 20 VA Switching Distance: 5.0 mm Contact Resistance: 150 mOhms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-SP-015 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-SP-015
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-SP-015
Switching Voltage: 150 VAC Switching Current: 1.0 A Switching Capacity: 20 VA Switching Distance: 5.0 mm Contact Resistance: 150 mOhms
  • Switching Voltage: 150 VAC
  • Switching Current: 1.0 A
  • Switching Capacity: 20 VA
  • Switching Distance: 5.0 mm
  • Contact Resistance: 150 mOhms
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-SP-015
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details