Comus International Proximity Sensors, Inductive Proximity Switches PIP-S18A-011

Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet
Description
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S18A-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S18A-011
Proximity Sensors, Inductive Proximity Switches PIP-S18A-011
S18A Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 18x18x36mm Output Mode: PNP NC Connection mode: 3 wire Mounting distance: 5mm, shielded
  • S18A Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 18x18x36mm
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S18A-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Closed
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details