Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PSB 130/30

Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Current: 0.5A Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Min. Size: Length: 30.0mm (1.181in) Height: 20.0mm (.787in) Width: 7.0mm (.276in)
Datasheet
Description
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Current: 0.5A Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Min. Size: Length: 30.0mm (1.181in) Height: 20.0mm (.787in) Width: 7.0mm (.276in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PSB 130/30 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PSB 130/30
Proximity Sensors, Magnetic / Reed Proximity Switches PSB 130/30
Contact Form/Style: B/Normally Closed Switching Voltage: 100 Vac Max. Switching Current: 0.5A Contact Resistance: 150 mOhms Max. Switching Distance: 8.0mm Min. Size: Length: 30.0mm (1.181in) Height: 20.0mm (.787in) Width: 7.0mm (.276in)
  • Contact Form/Style: B/Normally Closed
  • Switching Voltage: 100 Vac Max.
  • Switching Current: 0.5A
  • Contact Resistance: 150 mOhms Max.
  • Switching Distance: 8.0mm Min.

Size:

  • Length: 30.0mm (1.181in)
  • Height: 20.0mm (.787in)
  • Width: 7.0mm (.276in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PSB 130/30
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity Sensors - 2668537 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.89 inch (48 mm)
View Details
Switches (Solid State) - A3283LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details