PIP-T30L-012 -- PROXIMITY SENSORS, INDUCTIVE PROXIMITY SWITCHES
Comus International
Proximity Sensors, Inductive Proximity Switches
PIP-T30L-012
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: unshielded (15mm)
Description
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: unshielded (15mm)
Datasheet
Suppliers
Proximity Sensors, Inductive Proximity Switches
PIP-T30L-012
M30 Long Housing
Inductive Sensor
Style: Cylinder Shape
Diameter: 30mm
DC 3-wire (10-30V DC)
Output Mode: PNP NC
Connection mode: 3 wire
Mounting distance: unshielded (15mm)
- M30 Long Housing
- Inductive Sensor
- Style: Cylinder Shape
- Diameter: 30mm
- DC 3-wire (10-30V DC)
- Output Mode: PNP NC
- Connection mode: 3 wire
- Mounting distance: unshielded (15mm)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PIP-T30L-012 |
|
Product Name
|
Proximity Sensors, Inductive Proximity Switches |
|
Sensor Technology
|
Inductive Proximity Sensor
|
|
Body Shape
|
Cylindrical
|
|
Power Requirements
|
DC Powered
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data