Comus International Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| Magnetic Dry Reed Relay Contact Form: Form A Switching Power: 15 VA MAX Switching Current: 1.0 A MAX Switching Voltage: 250 VDC/AC Maximum Coil Voltage: 133 VDC | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form A Switching Power: 30 VA MAX Switching Current: 0.75 A MAX Switching Voltage: 350 VDC/AC Nominal Coil Voltage: 12 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C / D Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Maximum Coil Voltage:... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Maximum Coil Voltage: 35 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Maximum Coil Voltage: 39 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Nominal Coil Voltage: 15 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Nominal Coil Voltage: 24 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Nominal Coil Voltage: 48 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Nominal Coil Voltage: 5 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 2.0 A MAX Switching Voltage: 500 VDC/AC Nominal Coil Voltage: 6 VDC... | |
| Magnetic Reed Relay – Mercury Wetted Contacts Contact Form: Form D Switching Power: 250 VA MAX Switching Current: 5.0 A MAX Switching Voltage: 500 VDC Nominal Voltage: 48 VDC | |
| Magnetic Reed Relay Contact Form: Form A / B Switching Power: 10 VA MAX Switching Current: 0.50 A MAX Switching Voltage: 200 VDC/AC Nominal Coil Voltage: 24 VDC | |
| Magnetic Reed Relay Contact Form: Form A / B Switching Power: 10 VA MAX Switching Current: 0.75 A MAX Switching Voltage: 200 VDC/AC Nominal Coil Voltage: 6 VDC | |
| Magnetic Reed Relay Contact Form: Form A Switching Power: 10 VA MAX Switching Current: 0.75 A MAX Switching Voltage: 200 VDC/AC Nominal Coil Voltage: 5 VDC | |
| Magnetic Reed Relay Contact Form: Form A Switching Power: 15 VA MAX Switching Current: 1.0 A MAX Switching Voltage: 250 VDC/AC Maximum Coil Voltage: 63 VDC | |
| Magnetic Reed Relay Contact Form: Form B Switching Power: 10 VA MAX Switching Current: 0.50 A MAX Switching Voltage: 200 VDC/AC Nominal Coil Voltage: 12 VDC | |
| Magnetic Reed Relay Contact Form: Form B Switching Power: 10 VA MAX Switching Current: 0.75 A MAX Switching Voltage: 200 VDC/AC Nominal Coil Voltage: 12 VDC | |
| Magnetic Reed Relay Contact Form: Form B Switching Power: 30 VA MAX Switching Current: 0.75 A MAX Switching Voltage: 300 VDC/AC Nominal Coil Voltage: 12 VDC | |
| Magnetic Reed Relay Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 3.0 A MAX Switching Voltage: 2500 VDC/AC Nominal Coil Voltage: 12 VDC | |
| Magnetic Reed Relay Contact Form: Form C Switching Power: 100 VA MAX Switching Current: 3.0 A MAX Switching Voltage: 2500 VDC/AC Nominal Coil Voltage: 24 VDC | |
| Magnetic Reed Relays Contact Form: Form A Switching Power: 15 VA MAX Switching Current: 1.0 A MAX Switching Voltage: 250 VDC/AC Maximum Coil Voltage: 150 VDC | |
| Magnetic Wetted Reed Relay Contact Form: Form D Switching Power: 250 VA MAX Switching Current: 5.0 A MAX Switching Voltage: 500 VDC/AC Maximum Coil Voltage: 100 VDC | |
| Mercury Wetted Contact Relay Contact Form: 1 Form C Switching Power MAX: 100 W/VA Switching Current MAX: 2 ADC or peak AAC Carry Current MAX: 5 Amps Contact Resistance: 25... |