Comus International Proximity Sensors, Inductive Proximity Switches PIP-T30L-201

Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)
Datasheet
Description
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T30L-201 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T30L-201
Proximity Sensors, Inductive Proximity Switches PIP-T30L-201
M30 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 30mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (10mm)
  • M30 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 30mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: PNP NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: shielded (10mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T30L-201
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIEN-M8NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers