PSBM 130/30 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PSBM 130/30
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm
Size: L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Closed Contact
Aluminium housing
Description
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm
Size: L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Closed Contact
Aluminium housing
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PSBM 130/30
Switching Voltage: 100Vac Max.
Switching Current: 0.5A Max.
Switching Capacity: 5.0VA Max.
Contact Resistance: 150 mOhms Max.
Switching Distance: 8.0mm
Size: L: 1.377in (35.0mm)
H: 0.787in (20.0mm)
W: 0.315in (8.0mm)
Leadwire Length: 11.811in (300.0mm)
Normally Closed Contact
Aluminium housing
- Switching Voltage: 100Vac Max.
- Switching Current: 0.5A Max.
- Switching Capacity: 5.0VA Max.
- Contact Resistance: 150 mOhms Max.
- Switching Distance: 8.0mm
- Size: L: 1.377in (35.0mm)
- H: 0.787in (20.0mm)
- W: 0.315in (8.0mm)
- Leadwire Length: 11.811in (300.0mm)
- Normally Closed Contact
- Aluminium housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PSBM 130/30 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
|
Operation Distance
|
0.3150 inch (8 mm)
|
|
Electrical Output
|
Switched / Alarm
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular; Other; Rectangular
Power Requirements
DC Powered
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.0787 inch (2 mm)
View Details