Comus International Proximity Sensors, Inductive Proximity Switches PIP-S20-021

Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 5mm, shielded
Datasheet
Description
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 5mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S20-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S20-021
Proximity Sensors, Inductive Proximity Switches PIP-S20-021
S20 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 20x20x38mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 5mm, shielded
  • S20 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 20x20x38mm
  • Output Mode: PNP NO+NC
  • Connection mode: 4 wire
  • Mounting distance: 5mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S20-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1152LUBTN-F-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
Confocal miniature sensor - confocalDT IFS2402-0.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0669 to 0.0866 inch (1.7 to 2.2 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details