Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/50

Description
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
Datasheet
Description
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRA 30/50 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRA 30/50
Proximity Sensors, Magnetic / Reed Proximity Switches PRA 30/50
Contact Form: NO Switching Voltage: 30 VAC Max Switching Current: 0.01 A Max Switching Capacity: 0.25 VA Max Switching Distance: 10 mm Min Contact Resistance: 500 mOhms Max
  • Contact Form: NO
  • Switching Voltage: 30 VAC Max
  • Switching Current: 0.01 A Max
  • Switching Capacity: 0.25 VA Max
  • Switching Distance: 10 mm Min
  • Contact Resistance: 500 mOhms Max
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRA 30/50
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000968-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric Sensors - 2103807 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details