Comus International Proximity Sensors, Magnetic / Reed Proximity Switches S1372

Description
Switching Voltage: 140 Vac Switching Current: 0.5A Switching Capacity: 10VA Max. Contact Resistance: 115 mOhms Max. Switching Distance: 3mm Min. Size: Length: 0.709in (18.0mm) Diameter: 0.138in (3.5mm) Leadwire Length: 3.54in (90.0mm) Normally Open Switch
Request a Quote Datasheet
Description
Switching Voltage: 140 Vac Switching Current: 0.5A Switching Capacity: 10VA Max. Contact Resistance: 115 mOhms Max. Switching Distance: 3mm Min. Size: Length: 0.709in (18.0mm) Diameter: 0.138in (3.5mm) Leadwire Length: 3.54in (90.0mm) Normally Open Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - S1372 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
S1372
Proximity Sensors, Magnetic / Reed Proximity Switches S1372
Switching Voltage: 140 Vac Switching Current: 0.5A Switching Capacity: 10VA Max. Contact Resistance: 115 mOhms Max. Switching Distance: 3mm Min. Size: Length: 0.709in (18.0mm) Diameter: 0.138in (3.5mm) Leadwire Length: 3.54in (90.0mm) Normally Open Switch
  • Switching Voltage: 140 Vac
  • Switching Current: 0.5A
  • Switching Capacity: 10VA Max.
  • Contact Resistance: 115 mOhms Max.
  • Switching Distance: 3mm Min.

Size:

  • Length: 0.709in (18.0mm)
  • Diameter: 0.138in (3.5mm)
  • Leadwire Length: 3.54in (90.0mm)
  • Normally Open Switch
Supplier's Site Datasheet
Magnetic Proximity Switches - 2897878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2897878
Magnetic Proximity Switches 2897878
Assemtech S1372 Reed Switch

Assemtech S1372 Reed Switch

Supplier's Site
Switch, Reed, Proximity, 3.5X18Mm, No; Sensing Range Max Comus (Assemtech) - 46W5571 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Reed, Proximity, 3.5X18Mm, No; Sensing Range Max Comus (Assemtech)
46W5571
Switch, Reed, Proximity, 3.5X18Mm, No; Sensing Range Max Comus (Assemtech) 46W5571
SWITCH, REED, PROXIMITY, 3.5X18MM, NO; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:10mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Sensing Range:0mmRoHS Compliant: Yes

SWITCH, REED, PROXIMITY, 3.5X18MM, NO; Sensing Range Max:5mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:10mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Sensing Range:0mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Comus International RS Components, Ltd. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number S1372 2897878 46W5571
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches Magnetic Proximity Switches Switch, Reed, Proximity, 3.5X18Mm, No; Sensing Range Max Comus (Assemtech)
Sensor Technology Magnetic Proximity Sensor Magnetic Proximity Sensor
Operation Distance 0.1181 inch (3 mm) 0.1969 inch (5 mm)
Electrical Output Switched / Alarm Switched / Alarm
Diameter 0.1380 inch (3.51 mm)
Length 0.7090 inch (18.01 mm) 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers