Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12S-221

Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)
Datasheet
Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12S-221 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12S-221
Proximity Sensors, Inductive Proximity Switches PIP-T12S-221
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: shielded (2mm)
  • M12 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: PNP NO+NC
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: shielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12S-221
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details