PRB-RB-001 -- PROXIMITY SENSORS, MAGNETIC / REED PROXIMITY SWITCHES
Comus International
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-RB-001
Description
Switching Capacity: 10 VA
Switching Voltage: 48 VAC
Switching Current: 0.5 A
Switching Distance: 12 mm
Description
Switching Capacity: 10 VA
Switching Voltage: 48 VAC
Switching Current: 0.5 A
Switching Distance: 12 mm
Datasheet
Suppliers
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-RB-001
Switching Capacity: 10 VA
Switching Voltage: 48 VAC
Switching Current: 0.5 A
Switching Distance: 12 mm
- Switching Capacity: 10 VA
- Switching Voltage: 48 VAC
- Switching Current: 0.5 A
- Switching Distance: 12 mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
PRB-RB-001 |
|
Product Name
|
Proximity Sensors, Magnetic / Reed Proximity Switches |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Electrical Output
Voltage; Current
Height
0.1886 inch (4.79 mm)
Length
0.4724 inch (12 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details