Comus International Proximity Sensors, Magnetic / Reed Proximity Switches PRB-TS-002

Description
Contact Form: B Switching Capacity: 5 W/VA Switching Voltage: 175/125 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.4DC/0.28AC A Carry Current: 0.5 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet
Description
Contact Form: B Switching Capacity: 5 W/VA Switching Voltage: 175/125 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.4DC/0.28AC A Carry Current: 0.5 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Magnetic / Reed Proximity Switches - PRB-TS-002 - Comus International
Clifton, NJ, USA
Proximity Sensors, Magnetic / Reed Proximity Switches
PRB-TS-002
Proximity Sensors, Magnetic / Reed Proximity Switches PRB-TS-002
Contact Form: B Switching Capacity: 5 W/VA Switching Voltage: 175/125 VDC/AC Breakdown Voltage: 200 VDC Switching Current: 0.4DC/0.28AC A Carry Current: 0.5 A Body Length: 35.0mm (1.378in) Housing/Nut Material: Stainless Steel Cable: PVC 24 awg M8 Proximity Switch Suggested Magnet: PRM-TS-001
  • Contact Form: B
  • Switching Capacity: 5 W/VA
  • Switching Voltage: 175/125 VDC/AC
  • Breakdown Voltage: 200 VDC
  • Switching Current: 0.4DC/0.28AC A
  • Carry Current: 0.5 A
  • Body Length: 35.0mm (1.378in)
  • Housing/Nut Material: Stainless Steel
  • Cable: PVC 24 awg
  • M8 Proximity Switch
  • Suggested Magnet: PRM-TS-001
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PRB-TS-002
Product Name Proximity Sensors, Magnetic / Reed Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Pneumatic Cylinder Sensors - 2128660 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Switches (Solid State) - A3242ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details