Comus International Switch, Proximity, 8Mm, 230V; Sensing Range Max Comus (Assemtech) PTA230/30.

Description
SWITCH, PROXIMITY, 8MM, 230V; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:3A; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:80mohm; RoHS Compliant: Yes
Datasheet
Description
SWITCH, PROXIMITY, 8MM, 230V; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:3A; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:80mohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Proximity, 8Mm, 230V; Sensing Range Max Comus (Assemtech) - 67C9859 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Proximity, 8Mm, 230V; Sensing Range Max Comus (Assemtech)
67C9859
Switch, Proximity, 8Mm, 230V; Sensing Range Max Comus (Assemtech) 67C9859
SWITCH, PROXIMITY, 8MM, 230V; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:3A; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:80mohm; RoHS Compliant: Yes

SWITCH, PROXIMITY, 8MM, 230V; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:3A; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:80mohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 67C9859
Product Name Switch, Proximity, 8Mm, 230V; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers