Comus International Proximity Sensors, Inductive Proximity Switches PIP-S60-001

Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 25mm, shielded
Datasheet
Description
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 25mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S60-001 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S60-001
Proximity Sensors, Inductive Proximity Switches PIP-S60-001
S60 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 55x41x120mm Output Mode: PNP NO Connection mode: 3 wire Mounting distance: 25mm, shielded
  • S60 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 55x41x120mm
  • Output Mode: PNP NO
  • Connection mode: 3 wire
  • Mounting distance: 25mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S60-001
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open
Output Load 3-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3102 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Hardware - 08310001728 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details