Comus International Proximity Sensors, Inductive Proximity Switches PIP-S41-021

Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 20mm, shielded
Datasheet
Description
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 20mm, shielded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-S41-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-S41-021
Proximity Sensors, Inductive Proximity Switches PIP-S41-021
S41 Square Plastic Housing Inductive Sensor Style: Squared Shape Dim: 41.2×40.5x53mm Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: 20mm, shielded
  • S41 Square Plastic Housing
  • Inductive Sensor
  • Style: Squared Shape
  • Dim: 41.2×40.5x53mm
  • Output Mode: PNP NO+NC
  • Connection mode: 4 wire
  • Mounting distance: 20mm, shielded
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-S41-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Electrical Output Switched / Alarm
Switch Type Normally Open; Normally Closed
Output Load 4-Wire PNP
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3211EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3210R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details