Comus International Magnetic Proximity Switches PRA175/10

Description
Assemtech PRA175/10 Reed Switch
Request a Quote
Description
Assemtech PRA175/10 Reed Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 8662634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
8662634
Magnetic Proximity Switches 8662634
Assemtech PRA175/10 Reed Switch

Assemtech PRA175/10 Reed Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 8662634
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1182LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Photoelectric Sensors - 2123003 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.0 to 394 inch (0.0 to 10000 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details