Comus International Proximity Reed Switch; Sensing Range Max Comus (Assemtech) PSC175/30

Description
PROXIMITY REED SWITCH; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:PSC 175/30; Contact Current Max:500mA; Switching Current Max:0.5A RoHS Compliant: Yes
Datasheet
Description
PROXIMITY REED SWITCH; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:PSC 175/30; Contact Current Max:500mA; Switching Current Max:0.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Reed Switch; Sensing Range Max Comus (Assemtech) - 09WX7023 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Reed Switch; Sensing Range Max Comus (Assemtech)
09WX7023
Proximity Reed Switch; Sensing Range Max Comus (Assemtech) 09WX7023
PROXIMITY REED SWITCH; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:PSC 175/30; Contact Current Max:500mA; Switching Current Max:0.5A RoHS Compliant: Yes

PROXIMITY REED SWITCH; Sensing Range Max:8mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:PSC 175/30; Contact Current Max:500mA; Switching Current Max:0.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 09WX7023
Product Name Proximity Reed Switch; Sensing Range Max Comus (Assemtech)
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1140LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4328 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details