Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12L-021

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (2mm)
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (2mm)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIP-T12L-021 is an inductive proximity sensor with a cylindrical shape and a diameter of 12mm. It operates on a DC power supply of 10-30V and features a 4-wire connection mode. The sensor has a shielded mounting distance of 2mm and is designed to detect ferrous metals. It includes an LED indicator for operation status and is constructed from brass with a chrome plating, providing resistance to oil, water, acids, and alkaline substances. The sensor is rated IP67 for protection against dust and water ingress, making it suitable for various applications in industries such as chemical, paper manufacturing, and light industry. The maximum current output is limited to 200mA.

Datasheet Summary
Powered by GS/AI

The PIP-T12L-021 is an inductive proximity sensor with a cylindrical shape and a diameter of 12mm. It operates on a DC power supply of 10-30V and features a 4-wire connection mode. The sensor has a shielded mounting distance of 2mm and is designed to detect ferrous metals. It includes an LED indicator for operation status and is constructed from brass with a chrome plating, providing resistance to oil, water, acids, and alkaline substances. The sensor is rated IP67 for protection against dust and water ingress, making it suitable for various applications in industries such as chemical, paper manufacturing, and light industry. The maximum current output is limited to 200mA.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12L-021 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12L-021
Proximity Sensors, Inductive Proximity Switches PIP-T12L-021
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 4-wire (10-30V DC) Output Mode: PNP NO+NC Connection mode: 4 wire Mounting distance: shielded (2mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 4-wire (10-30V DC)
  • Output Mode: PNP NO+NC
  • Connection mode: 4 wire
  • Mounting distance: shielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12L-021
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Light Grids - 2859100 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-IE5078-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
View Details
2 suppliers
Inductive Proximity Sensors - 5000000554-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details