Comus International Proximity Sensors, Inductive Proximity Switches PIP-T18S-221

Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
Datasheet
Description
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T18S-221 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T18S-221
Proximity Sensors, Inductive Proximity Switches PIP-T18S-221
M18 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 18mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO+NC Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (8mm)
  • M18 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 18mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: PNP NO+NC
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (8mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T18S-221
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3280EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3152 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details