Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12S-202

Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
Datasheet
Description
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12S-202 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12S-202
Proximity Sensors, Inductive Proximity Switches PIP-T12S-202
M12 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 90 Degree Plug-in (10-30V DC) Output Mode: PNP NO Connection mode: 90 Degree Plug-in connector Mounting distance: unshielded (4mm)
  • M12 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 90 Degree Plug-in (10-30V DC)
  • Output Mode: PNP NO
  • Connection mode: 90 Degree Plug-in connector
  • Mounting distance: unshielded (4mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12S-202
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photodiode Sensors - 3001351-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2092432 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details