Comus International Proximity Sensors, Inductive Proximity Switches PIP-T12L-011

Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (2mm)
Datasheet
Description
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T12L-011 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T12L-011
Proximity Sensors, Inductive Proximity Switches PIP-T12L-011
M12 Long Housing Inductive Sensor Style: Cylinder Shape Diameter: 12mm DC 3-wire (10-30V DC) Output Mode: PNP NC Connection mode: 3 wire Mounting distance: shielded (2mm)
  • M12 Long Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 12mm
  • DC 3-wire (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: 3 wire
  • Mounting distance: shielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T12L-011
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1102LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M30-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 1.93 inch (4 to 49 mm)
View Details