Comus International Proximity Sensors, Inductive Proximity Switches PIP-T8S-112

Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
Datasheet
Description
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors, Inductive Proximity Switches - PIP-T8S-112 - Comus International
Clifton, NJ, USA
Proximity Sensors, Inductive Proximity Switches
PIP-T8S-112
Proximity Sensors, Inductive Proximity Switches PIP-T8S-112
M8 Short Housing Inductive Sensor Style: Cylinder Shape Diameter: 8mm, short body DC Straight Plug-in (10-30V DC) Output Mode: PNP NC Connection mode: Straight Plug-in connector Mounting distance: unshielded (2mm)
  • M8 Short Housing
  • Inductive Sensor
  • Style: Cylinder Shape
  • Diameter: 8mm, short body
  • DC Straight Plug-in (10-30V DC)
  • Output Mode: PNP NC
  • Connection mode: Straight Plug-in connector
  • Mounting distance: unshielded (2mm)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Proximity Sensors
Product Number PIP-T8S-112
Product Name Proximity Sensors, Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1813-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details