Broadcom Inc. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| The ACPL-C87B/C87A/C870 voltage sensors are optical isolation amplifiers designed specifically for voltage sensing. Its 2V input range and high 1GΩ input impedance, makes it well suited for isolated voltage sensing... | |
| The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and... |