Broadcom Inc. Instrumentation, Op Amps, Buffer Amps ACPL-798J-000E

Description
Isolation Amplifier 1 Circuit 16-SOIC
Request a Quote Datasheet
Description
Isolation Amplifier 1 Circuit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 516-3733-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
516-3733-ND
Instrumentation, Op Amps, Buffer Amps 516-3733-ND
Isolation Amplifier 1 Circuit 16-SOIC

Isolation Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E - 1011705-ACPL-798J-000E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E
1011705-ACPL-798J-000E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E 1011705-ACPL-798J-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011705-ACPL-798J-00 0E Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Isolation Current - Input Bias: 500nA Voltage - Input Offset: 600μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 15.5mA Channel Output Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Multimedia, Audio, Portable Devices, Power Management, Automation & Process Control, Medical Quantity per package: 45

Manufacturer: Broadcom Limited
Win Source Part Number: 1011705-ACPL-798J-000E
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 15.5mA
Channel Output Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Multimedia, Audio, Portable Devices, Power Management, Automation & Process Control, Medical
Quantity per package: 45

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ACPL-798J-000E
Instrumentation, OP Amps, Buffer Amps ACPL-798J-000E
Isolation Amplifier 1 Circuit 16-SOIC

Isolation Amplifier 1 Circuit 16-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ACPL-798J-000E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ACPL-798J-000E
IC OPAMP ISOLATION 1 CIRC 16SOIC

IC OPAMP ISOLATION 1 CIRC 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ACPL-798J-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ACPL-798J-000E
Integrated Circuits (ICs) - Linear - Amplifiers ACPL-798J-000E
IC OPAMP ISOLATION 1 CIRC 16SOIC

IC OPAMP ISOLATION 1 CIRC 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 516-3733-ND 1011705-ACPL-798J-000E ACPL-798J-000E ACPL-798J-000E ACPL-798J-000E
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACPL-798J-000E Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 15.5 milliamps 15.5 milliamps 15.5 milliamps 15.5 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width) Surface Mount
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 volts
VOS 0.6000 millivolts 0.6000 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051205QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC337DWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0500 milliamps
Slew Rate 0.1000 V/µs
View Details
4 suppliers