Broadcom Inc. Operational Amplifier IC ACNT-H87B-000E0E

Description
IC OPAMP ISOLATION 1 CIRC 8SO Product overview: ACNT-H87B-000E0E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H87B-000E0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP ISOLATION 1 CIRC 8SO Product overview: ACNT-H87B-000E0E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H87B-000E0E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-ACNT-H87B-000E0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ACNT-H87B-000E0E
Operational Amplifier IC 687-ACNT-H87B-000E0E
IC OPAMP ISOLATION 1 CIRC 8SO Product overview: ACNT-H87B-000E0E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H87B-000E0E can be used for catalog matching and distributor lookup.

IC OPAMP ISOLATION 1 CIRC 8SO Product overview: ACNT-H87B-000E0E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ACNT-H87B-000E0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: Broadcom Limited Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps Package: Tube Amplifier Type: Isolation Current - Input Bias: 1.5 nA Voltage - Input Offset: 9.9 mV Current - Supply: 230mA Current - Output / Channel: 30 mA Mounting Type: Surface Mount Package / Case: 8-SOIC (0.535", 13.60mm Width)

Manufacturer: Broadcom Limited
Category: Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package: Tube
Amplifier Type: Isolation
Current - Input Bias: 1.5 nA
Voltage - Input Offset: 9.9 mV
Current - Supply: 230mA
Current - Output / Channel: 30 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.535", 13.60mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-ACNT-H87B-000E0E
Product Name Operational Amplifier IC Integrated Circuits (ICs) -Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Package Type Tube 8-SOIC (0.535", 13.60mm Width)
Unlock Full Specs
to access all available technical data