Broadcom Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - C790-500E C790-500E

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 752553-C790-500E Manufacturer Homepage: www.avagotech.com Reference case: DIP-8 Reference Date Code: 1718CN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 752553-C790-500E Manufacturer Homepage: www.avagotech.com Reference case: DIP-8 Reference Date Code: 1718CN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - C790-500E - 752553-C790-500E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - C790-500E
752553-C790-500E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - C790-500E 752553-C790-500E
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 752553-C790-500E Manufacturer Homepage: www.avagotech.com Reference case: DIP-8 Reference Date Code: 1718CN Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 752553-C790-500E
Manufacturer Homepage: www.avagotech.com
Reference case: DIP-8
Reference Date Code: 1718CN
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Operational Amplifier IC - 687-C790-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-C790-500E
Operational Amplifier IC 687-C790-500E
Product overview: C790-500E from AVAGO TECHNOLOGIES LIMITED is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-C790-500E can be used for catalog matching and distributor lookup.

Product overview: C790-500E from AVAGO TECHNOLOGIES LIMITED is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-C790-500E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 752553-C790-500E 687-C790-500E
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - C790-500E Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526SD - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Op Amps - 2484283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP8
Number of Pins 4
View Details