Vishay Precision Group Through Hole Resistors MBA02040C2490FRP00

Description
249 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC249XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC249XTR-ND
Through Hole Resistors BC249XTR-ND
249 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

249 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 249 Ohm, 400Mw, 1%; Resistance Vishay - 94C3441 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 249 Ohm, 400Mw, 1%; Resistance Vishay
94C3441
Metal Film Resistor, 249 Ohm, 400Mw, 1%; Resistance Vishay 94C3441
METAL FILM RESISTOR, 249 OHM, 400mW, 1%; Resistance:249ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 249 OHM, 400mW, 1%; Resistance:249ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC249XTR-ND 94C3441
Product Name Through Hole Resistors Metal Film Resistor, 249 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details