Vishay Precision Group Through Hole Resistors MBA02040C3320FRP00

Description
332 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBA02040C3320FRP00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3320FRP00TR-ND
Through Hole Resistors 56-MBA02040C3320FRP00TR-ND
332 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

332 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBA02040C3320FRP00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBA02040C3320FRP00CT-ND
Through Hole Resistors 56-MBA02040C3320FRP00CT-ND
RES 332 OHM 0.4W 1% AXIAL

RES 332 OHM 0.4W 1% AXIAL

Buy Now Datasheet
Resistors - Through Hole Resistors - 1380883-MBA02040C3320FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1380883-MBA02040C3320FRP00
Resistors - Through Hole Resistors 1380883-MBA02040C3320FRP00
Win Source Part Number: 1380883-MBA02040C332 0FRP00 Category: Resistors>Through Hole Resistors Series: MBA/SMA 0204 - Professional Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 pcs Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 332 Ohms Package / Case: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1380883-MBA02040C3320FRP00
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000 pcs
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 332 Ohms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 56-MBA02040C3320FRP00TR-ND 1380883-MBA02040C3320FRP00
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details