Vishay Precision Group Through-Hole Resistor MBA02040C3010FRP00

Description
Metal Film Resistors - Through Hole .4watt 301ohms 1% 1/8watt body size Product overview: MBA02040C3010FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3010FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 301ohms 1% 1/8watt body size Product overview: MBA02040C3010FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3010FRP0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C3010FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C3010FRP00
Through-Hole Resistor 53-MBA02040C3010FRP00
Metal Film Resistors - Through Hole .4watt 301ohms 1% 1/8watt body size Product overview: MBA02040C3010FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3010FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 301ohms 1% 1/8watt body size Product overview: MBA02040C3010FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3010FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC301XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC301XTR-ND
Through Hole Resistors BC301XTR-ND
301 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

301 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC301XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC301XCT-ND
Through Hole Resistors BC301XCT-ND
301 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

301 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay - 94C3485 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay
94C3485
Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay 94C3485
METAL FILM RESISTOR, 301 OHM, 400mW, 1%; Resistance:301ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 301 OHM, 400mW, 1%; Resistance:301ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C3010FRP00 BC301XTR-ND 94C3485
Product Name Through-Hole Resistor Through Hole Resistors Metal Film Resistor, 301 Ohm, 400Mw, 1%; Resistance Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm Axial Axial Leaded
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details