Vishay Precision Group Through Hole Resistors MBA02040C2801FRP00

Description
2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC2.80KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.80KXTR-ND
Through Hole Resistors BC2.80KXTR-ND
2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC2.80KXCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC2.80KXCT-ND
Through Hole Resistors BC2.80KXCT-ND
2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

2.8 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325834-MBA02040C2801FRP00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325834-MBA02040C2801FRP00
Resistors - Through Hole Resistors 1325834-MBA02040C2801FRP00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325834-MBA02040C280 1FRP00 Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.8 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MBA02040C2801FC100,B C2.80KXTR,BC2.80KXTR -NDR,BC2.80KXCT,5063 JD2K800F12AF5BC RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325834-MBA02040C2801FRP00
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.8 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MBA02040C2801FC100,BC2.80KXTR,BC2.80KXTR-NDR,BC2.80KXCT,5063JD2K800F12AF5BC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C2801FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C2801FRP00
Through-Hole Resistor 53-MBA02040C2801FRP00
Metal Film Resistors - Through Hole .4watt 2.8Kohms 1% 1/8watt body size Product overview: MBA02040C2801FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2801FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 2.8Kohms 1% 1/8watt body size Product overview: MBA02040C2801FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C2801FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 2.8Kohm, 400Mw, 1%; Resistance Vishay - 94C3398 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.8Kohm, 400Mw, 1%; Resistance Vishay
94C3398
Metal Film Resistor, 2.8Kohm, 400Mw, 1%; Resistance Vishay 94C3398
METAL FILM RESISTOR, 2.8KOHM, 400mW, 1%; Resistance:2.8kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.8KOHM, 400mW, 1%; Resistance:2.8kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC2.80KXTR-ND 1325834-MBA02040C2801FRP00 53-MBA02040C2801FRP00 94C3398
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 2.8Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 1.6 mm x 3.6 mm Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details