The Vishay resistor, part number 84AH6108, is a 33K ohm, 0.4W axial metal film resistor that is RoHS compliant. It is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. The resistor features a resistance tolerance of ±5% and operates effectively within a temperature range of -55 °C to 155 °C. It has a maximum operating voltage of 200V and a peak permissible film temperature of 155 °C. The resistor is characterized by its excellent stability and reliability, making it suitable for applications where performance is critical.
Vishay MBA02040C3302FC100 Resistor
MBA0204 M/F Res, 0.4W 50PPM 1% 33K
Vishay MBA02040C3302FC100 Resistor
33 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
33 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .4watt 33Kohms 1% 1/8watt body size Product overview: MBA02040C3302FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C3302FC10
Win Source Part Number: 1120781-MBA02040C330
Category: Resistors>Through Hole Resistors
Series: MBA/SMA 0204 - Professional
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC3500CT,MBA02040C33
RES, 33K, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 151173 | 151173P | BC3500TB-ND | 53-MBA02040C3302FC100 | 1120781-MBA02040C3302FC100 | 84AH6108 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Resistors - Through Hole Resistors | Res, 33K, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial | 1.6 mm x 3.6 mm | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 33000 ohms | 33000 ohms | 33000 ohms | |||
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts |